The OPA2336EA from Texas Instruments is a state-of-the-art precision operational amplifier (op-amp) that offers high performance for a wide range of applications. This dual-channel op-amp is designed to operate with a single or dual supply voltage, making it extremely versatile for both portable and stationary applications.
Key Features:
- Low Power Consumption: The OPA2336EA is optimized for low-power operations, consuming only 135 µA of quiescent current per channel. This feature makes it ideal for battery-powered devices where power efficiency is crucial.
- Wide Supply Range: It operates over a wide supply range of 2.7V to 5.5V, allowing it to be used in systems with varying power supplies without the need for additional voltage regulation.
- High Precision: With an offset voltage of just 150 µV and low noise density of 19 nV/√Hz at 1 kHz, the OPA2336EA provides high accuracy and stability, which is essential for precision instrumentation and measurement systems.
- Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which ensures maximum dynamic range, especially important in low-voltage applications.
- Excellent Temperature Stability: The device offers excellent temperature drift characteristics, ensuring consistent performance across a wide range of operating temperatures.
Applications:
The OPA2336EA is suitable for a variety of applications, including:
- Sensor amplification and signal conditioning
- Medical instrumentation
- Data acquisition systems
- Battery-powered equipment
- Portable test equipment
- Analog filters
With its combination of low power consumption, high precision, and wide supply voltage range, the OPA2336EA from Texas Instruments is an excellent choice for designers looking for a reliable and versatile operational amplifier for their next project.