EN
  • EN
  • DE

OPA2350EA

Part No OPA2350EA
Manufacturer Texas Instruments
Description Op Amp Dual Low Offset Voltage Amplifier R-R I/O 5.5V 8-Pin VSSOP Rail / High-Speed, Single-Supply, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifierSeries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233508-OPA2350EA
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking
Family Name OPA2350
Introduction Date March 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OPA2350EA CAD Model

Description

Introducing the OPA2350EA: High-Speed Operational Amplifier

The OPA2350EA is a precision operational amplifier from Texas Instruments, designed to meet the demands of a wide array of applications requiring high-speed signal processing. This operational amplifier is part of the OPAx350 series, which are known for their excellent speed-to-power ratio, making them ideal for battery-powered and portable applications.

Key Features

  • High Bandwidth: The OPA2350EA boasts a bandwidth of 38MHz, which is coupled with a fast slew rate of 22V/μs. This makes it suitable for high-frequency signal amplification and conditioning.
  • Low Noise: With a low voltage noise density of 8nV/√Hz, the OPA2350EA ensures signal integrity is maintained, particularly important in audio processing and data acquisition systems.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is essential for maximizing resolution in analog-to-digital conversions.
  • Single or Dual Supply Operation: It operates on a supply voltage range from 2.7V to 5.5V, allowing for flexibility in both single and dual supply configurations.
  • Low Quiescent Current: The device features a low quiescent current of 2.3mA per channel, contributing to energy efficiency in your designs.

Applications

The OPA2350EA is versatile and can be used in a variety of applications, including:

  • Active filters
  • Photodiode amplification
  • Audio processing
  • Test and measurement equipment
  • Data acquisition systems
  • Driving ADCs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA2350EA is no exception. It is built to the highest standards, ensuring reliability and performance in even the most demanding situations. With its robust design, the OPA2350EA is a solid choice for designers looking to improve the performance and efficiency of their systems.

Easy Integration

The OPA2350EA comes in a compact SOIC-8 package, making it easy to integrate into your existing designs. Its small footprint and compatibility with standard PCB manufacturing processes ensure a smooth design-in process.

Whether you're designing for precision instrumentation or portable electronics, the OPA2350EA from Texas Instruments provides the speed, precision, and efficiency needed for today's advanced circuits.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6032 $51.3024
67+ $1.5018 $100.6206
104+ $1.4510 $150.9040
149+ $1.3496 $201.0904
193+ $1.2988 $250.6684
241+ $1.2481 $300.7921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess