EN
  • EN
  • DE

OPA452FA

Part No OPA452FA
Manufacturer Texas Instruments
Description 80V, 50mA OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233796-OPA452FA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA452FA CAD Model

Description

The OPA452FA is a robust, high-voltage operational amplifier designed by Texas Instruments to address a wide range of applications requiring a blend of temperature tolerance, high voltage, and high current capabilities. This operational amplifier is an ideal choice for designers who need a reliable component that can handle demanding conditions while delivering precise performance.

Key Features

  • High Voltage Operation: The OPA452FA can operate with power supplies ranging up to ±30V, or a 60V swing, which makes it suitable for a variety of industrial applications where higher voltages are common.
  • High Output Current: With the capability to deliver a continuous output current of up to 50mA, this operational amplifier can drive heavier loads compared to standard op-amps.
  • Wide Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Protection Features: The device includes thermal shutdown and output short-circuit protection, enhancing its durability and reliability in challenging conditions.
  • Stable Operation: OPA452FA offers excellent stability when driving capacitive loads, which is crucial for maintaining signal fidelity and system stability.

Applications

The OPA452FA is versatile and can be used in various applications, including:

  • Power supply control circuits
  • Motor control and drives
  • Audio amplifiers
  • Transducer amplifiers
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the OPA452FA is no exception. Manufactured with precision and rigorously tested, this operational amplifier is a reliable choice for critical applications where performance and durability are paramount. Its robust design ensures that it can withstand the test of time and maintain functionality in the face of challenging electrical and thermal conditions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess