EN
  • EN
  • DE

OPA548F

Part No OPA548F
Manufacturer Texas Instruments
Description High-Voltage, High-Current OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233835-OPA548F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA548F CAD Model

Description

Overview of Texas Instruments OPA548F

The OPA548F from Texas Instruments is a high-voltage, high-current operational amplifier designed for a multitude of applications that require a blend of power and precision. This versatile component can deliver up to 3A of continuous output current and is capable of operating with supply voltages up to ±30V, making it an ideal choice for driving a wide range of loads, including motors, actuators, and transducers.

Key Features

  • High Output Current: The OPA548F can provide a continuous output current of 3A, with the capability to handle peak currents even higher, making it suitable for demanding applications.
  • Wide Supply Range: With a supply voltage range of ±10V to ±30V, the OPA548F offers flexibility for various power supply configurations.
  • Thermal Protection: The device includes internal thermal shutdown protection, which safeguards it from overheating and potential damage.
  • Adjustable Current Limit: Users can set the output current limit to a desired level by simply adding an external resistor, providing control over the current supplied to the load.
  • Stable Operation: The OPA548F is stable with high capacitive loads, ensuring reliable performance in a range of conditions.

Applications

The OPA548F is well-suited for a variety of applications, such as:

  • Power amplifiers for audio equipment
  • Motor control circuits
  • Servo amplifiers
  • Transducer drivers
  • Valve and actuator drives
  • Battery-powered devices

Package and Quality

The OPA548F is available in a 11-pin power TO-220 package, which is designed to facilitate efficient heat dissipation. This package is compatible with standard heat sinks, further enhancing the thermal performance of the device. Texas Instruments is known for its commitment to quality, and the OPA548F is no exception, meeting stringent industry standards for reliability and performance.

In summary, the OPA548F operational amplifier from Texas Instruments is a high-power, versatile component that is suitable for a wide range of high-performance applications. Its robust design, including thermal protection and adjustable current limiting, ensures reliable operation even in demanding situations.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8704 $59.2224
13+ $8.0988 $105.2844
20+ $7.8458 $156.9160
27+ $7.5927 $205.0029
35+ $7.3396 $256.8860
46+ $6.5803 $302.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,615 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess