EN
  • EN
  • DE

MIC2172YM-TR

Part No MIC2172YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ISO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120283-MIC2172YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2172YM-TR CAD Model

Description

Microchip Technology's MIC2172YM-TR DC-DC Converter

The MIC2172YM-TR from Microchip Technology is a high-efficiency, synchronous step-down DC-DC converter that is designed for a wide range of applications. This robust integrated circuit is specifically engineered to provide a reliable power solution for systems requiring voltage conversion and power regulation. The MIC2172YM-TR is a testament to Microchip's commitment to delivering high-performance components that meet the rigorous demands of modern electronic devices.

Key features of the MIC2172YM-TR include its wide input voltage range, which allows it to operate from inputs as high as 75V, making it suitable for industrial and automotive applications that experience large voltage transients. The device is capable of delivering up to 1A of continuous output current, ensuring sufficient power for various circuits and components.

The MIC2172YM-TR also boasts a high level of efficiency, which is critical for minimizing heat generation and preserving energy in battery-powered devices. Its synchronous rectification design helps to reduce power losses and improve overall system efficiency. Additionally, the converter offers a fixed switching frequency, which simplifies the design of the external filtering components and helps to minimize electromagnetic interference (EMI).

For protection and reliability, the MIC2172YM-TR is equipped with several safety features. These include over-temperature protection, which safeguards the device against excessive heat, and under-voltage lockout (UVLO), which ensures the converter operates only when the input voltage is within a safe range. Over-current protection is also integrated to prevent damage from unexpected current surges.

The MIC2172YM-TR comes in a compact SOIC-8 package, which is ideal for space-constrained applications. This packaging, combined with the device's impressive thermal performance, allows designers to use the MIC2172YM-TR in a variety of settings without the need for bulky heat sinks or cooling systems.

In summary, the MIC2172YM-TR from Microchip Technology is a versatile and efficient solution for DC-DC conversion. It is designed to meet the needs of a broad spectrum of applications, providing reliable performance, protection features, and a compact form factor, making it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1918 $55.7262
20+ $5.0805 $101.6100
31+ $4.9217 $152.5727
42+ $4.7630 $200.0460
55+ $4.6042 $253.2310
73+ $4.1279 $301.3367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess