Products specifications

Manufacturer Texas Instruments
Win Source Part Number 263958-OPA623
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA623 CAD Model

Description

The OPA623 by Texas Instruments is a high-performance operational amplifier designed to deliver unparalleled speed and precision for the most demanding applications.

  • Gain Bandwidth: 1.6 GHz
  • Slew Rate: 550 V/µs
  • Input Voltage Noise: 1.1 nV/√Hz
  • Differential Gain and Phase Control: Yes
  • Supply Range: ±5V to ±15V
  • Disable Function Current Consumption: 10 µA
  • Package: 8-pin SOIC
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Princeton
Need more? Email Us
ECAD model for PT8214-TP
Princeton
Need more? Email Us
ECAD model for PT8988
Rohm Semiconductor
Lowest to $0.0996
ECAD model for PZTTE2536A
Pixelwork
Need more? Email Us
ECAD model for PW1232L
Pericom
5-Function Remote Controller
Need more? Email Us
ECAD model for PT8A977P
Pixelwork
Need more? Email Us
ECAD model for PW166B-10TK
Pixelwork
Need more? Email Us
ECAD model for PW318B-10
Pixelwork
Need more? Email Us
ECAD model for PW463A-10VL
Pixelwork
Need more? Email Us
ECAD model for PW365-20U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention