EN
  • EN
  • DE

OPT101P

Part No OPT101P
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 650NM AMBIENT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Package Tube
Product Status Active
Type Ambient
Wavelength 650nm
Proximity Detection No
Output Type Voltage
Voltage - Supply 2.7V ~ 36V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OPT101
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651324-OPT101P
Ultra Librarian 3D Model Ultra Librarian OPT101P CAD Model

Description

The OPT101P is a monolithic photodiode with an on-chip transimpedance amplifier integrated into a single package, designed and manufactured by Texas Instruments. This integration offers a compact and easy-to-use solution for a variety of light detection applications. The device is well-suited for systems where space is at a premium and performance cannot be compromised.

Key Features

  • Integrated Photodiode and Amplifier: The OPT101P combines a silicon photodiode and a transimpedance amplifier on a single monolithic chip, ensuring excellent noise immunity and low power consumption.
  • Single Supply Operation: The device can operate from a single 2.7V to 36V supply, making it versatile for various applications and simplifying power supply design.
  • High Responsivity: With a photodiode of active area 2.29mm by 2.29mm, it provides high responsivity to light intensity.
  • Internal 1Mohm Feedback Resistor: The built-in feedback resistor provides a transimpedance gain of 1Mohm, which is ideal for many applications and reduces external component count.
  • Bandwidth: The OPT101P offers a bandwidth of 14kHz at a transimpedance gain of 1Mohm, suitable for a variety of light detection scenarios.

Applications

The OPT101P is designed for light measurement applications across different industries. It is widely used in:

  • Medical instrumentation
  • Laboratory equipment
  • Automatic exposure and white balance in cameras
  • Industrial process control
  • Optical fiber communication systems

Package and Reliability

The OPT101P is offered in a plastic 8-pin DIP package, ensuring ease of integration into existing designs. Texas Instruments' commitment to quality means that the OPT101P is designed for reliability and consistent performance, making it a trusted choice for engineers and product developers seeking a high-quality light sensing solution.

For more information, datasheets, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $11.7046
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5317 $52.6585
12+ $8.6414 $103.6968
18+ $8.3714 $150.6852
25+ $8.1013 $202.5325
32+ $7.8313 $250.6016
43+ $7.0211 $301.9073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess