EN
  • EN
  • DE

SFH 7779

Part No SFH 7779
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 560NM AMBIENT 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 21 Weeks
Features Optical Sensor Ambient 560nm I²C 8-SMD, Flat Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SMD, Flat Lead
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number Q65111A4810, SFH 7779-ND, SFH7779
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933313-SFH 7779
Ultra Librarian 3D Model Ultra Librarian SFH 7779 CAD Model

Description

The SFH 7779 optical sensor ambient is a product of OSRAM Opto Semiconductors Inc.

  • Categorized as: a sensor
  • Supply and Demand Status: balanced
  • Win Source Part Number: 933313-SFH 7779
  • Package: 8-SMD, flat lead
  • Mounting: Surface mountable
  • Estimated Production Lead Time: 21 weeks
  • Quantity per Package: 2000

You May Also Be Interested in

Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SOLID STATE OPTICAL MOUSE SENSOR
Need more? Email Us
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
ON Semiconductor
DETECTOR OPTOLOGIC IR BUFFER OC
Need more? Email Us
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess