EN
  • EN
  • DE

L14LOB

Part No L14LOB
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description DETECTOR OPTOLOGIC IR BUFFER OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr ON Semiconductor
Product Status Obsolete
Mounting Type Through Hole
Base Product Number L14
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 172326-L14LOB
Ultra Librarian 3D Model Ultra Librarian L14LOB CAD Model

Description

Introducing the L14LOB from ON Semiconductor

The L14LOB is a high-performance, low-offset voltage operational amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This precision amplifier is engineered to offer outstanding stability and accuracy for a wide range of applications, making it an ideal choice for professionals seeking a reliable solution for amplification needs.

Key Features of the L14LOB

  • Low Offset Voltage: The L14LOB boasts an impressively low offset voltage, which significantly reduces error in signal processing and ensures high accuracy in measurements.
  • High Gain Bandwidth Product: With its high gain bandwidth product, the L14LOB can handle a wide range of frequencies without compromising on performance, making it suitable for various high-speed applications.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications that demand a high signal-to-noise ratio.
  • Stable Operation: ON Semiconductor has designed the L14LOB to be highly stable, minimizing the risk of oscillation and ensuring reliable performance across different conditions.
  • Power Efficiency: Despite its robust performance, the L14LOB is optimized for low power consumption, which is essential for battery-powered devices and energy-sensitive applications.

Applications of the L14LOB

The versatile nature of the L14LOB makes it suitable for a diverse array of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Precision current sensing
  • Data acquisition systems
  • Medical devices
  • Audio and video processing

Whether it's for professional audio equipment, medical electronics, or industrial measurement tools, the L14LOB delivers consistent, high-quality performance. Its robust design ensures that it can withstand the rigors of complex electronic environments, while its precision makes it a go-to op-amp for critical applications where accuracy cannot be compromised.

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The L14LOB operational amplifier is no exception, backed by rigorous testing and quality control procedures. Customers can trust in the durability and long-term performance of this component, which is designed to meet the demanding requirements of today's sophisticated electronic devices.

For detailed specifications and application notes, or to request samples, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $8.7314
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess