EN
  • EN
  • DE

LTC3407EMSE-2#TR

Part No LTC3407EMSE-2#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1042+
Reference case MSOP-10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746984-LTC3407EMSE-2#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407EMSE-2#TR CAD Model

Description

LTC3407EMSE-2#TR Dual DC/DC Converter

The LTC3407EMSE-2#TR is a high-efficiency, dual synchronous step-down DC/DC converter from Linear Technology, designed to meet the rigorous power regulation requirements of portable and compact devices. This versatile component is capable of delivering up to 600mA of continuous output current per channel at voltages as low as 0.8V, making it an ideal choice for powering the latest generation of microprocessors and other low-voltage digital ICs.

Key Features:

  • High Efficiency: With up to 95% efficiency, the LTC3407EMSE-2#TR ensures minimal power loss during conversion, which is critical for battery-operated devices.
  • Dual Independent Outputs: Each of the two outputs can be adjusted independently, providing flexibility for powering different components with varying voltage requirements.
  • Low Dropout Operation: The low dropout performance makes it suitable for applications with tight input-to-output voltage differentials.
  • Synchronous Operation: The internal switches enhance efficiency by reducing the need for external Schottky diodes, simplifying the design and saving board space.
  • Selectable Burst Mode® Operation: This feature allows for very low quiescent current, prolonging battery life in portable applications by reducing standby power consumption.
  • Overtemperature Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing system reliability.

Applications:

The LTC3407EMSE-2#TR is suitable for a wide range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Medical Devices
  • Wireless Modems and Networking Equipment

Package and Availability:

The LTC3407EMSE-2#TR comes in a compact 10-lead MSOP (Medium Scale Integration Package) that is RoHS compliant and suitable for space-constrained applications. The part is available in tape and reel form, denoted by the '#TR' suffix, for easy integration into automated manufacturing processes.

Summary:

In conclusion, the LTC3407EMSE-2#TR from Linear Technology is a powerful, dual-channel synchronous step-down converter that offers high efficiency, independent output adjustability, and enhanced safety features, making it a top choice for designers looking to optimize power management in compact, battery-powered devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess