EN
  • EN
  • DE

LTC2934ITS8-2#TRPBF

Part No LTC2934ITS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ LP TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 135131-LTC2934ITS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2934ITS8-2#TRPBF CAD Model

Description

LTC2934ITS8-2#TRPBF - Voltage Monitor from Linear Technology

The LTC2934ITS8-2#TRPBF is a highly precise, low current voltage monitor designed by Linear Technology, a name synonymous with reliability and performance in the field of power management integrated circuits. This advanced component is specifically engineered to safeguard systems by monitoring up to four supply voltages without the need for external resistors.

This voltage monitor is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range, ensuring versatility across various platforms and systems. The LTC2934ITS8-2#TRPBF is also characterized by its low quiescent current, which significantly enhances the energy efficiency of the applications it is used in.

Key Features:

  • Multiple Voltage Thresholds: The device can monitor up to four voltage thresholds, which are internally set with a precision of ±1.5%, providing accurate monitoring to prevent system failure due to voltage fluctuations.
  • Low Power Consumption: With its ultra-low quiescent current of just 4.5µA, the LTC2934ITS8-2#TRPBF is perfect for battery-powered and portable applications where power conservation is critical.
  • Wide Operating Voltage Range: The device's wide operating voltage range of 2.7V to 29V allows it to be used in a diverse array of applications, from low-voltage portable devices to higher-voltage industrial systems.
  • Adjustable Reset Timeout: The LTC2934 features an adjustable reset timeout period, providing designers with the flexibility to tailor the monitoring system to specific application requirements.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation even during low voltage conditions.
  • Temperature Range: The device operates over a temperature range of -40°C to 85°C, accommodating a wide variety of environmental conditions.

The LTC2934ITS8-2#TRPBF offers a robust power monitoring solution that integrates seamlessly into a variety of applications, including microprocessor systems, computers, battery-powered equipment, and intelligent instruments. Its precision and low power consumption, combined with the reliability of Linear Technology, make it an essential component for any system requiring dependable voltage monitoring.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess