EN
  • EN
  • DE

MAX1415CNE+

Part No MAX1415CNE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701320-MAX1415CNE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1415CNE+ CAD Model

Description

Maxim Integrated MAX1415CNE+ Precision ADC

The MAX1415CNE+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of data acquisition and measurement applications. This precision ADC features a 16-bit plus sign, sigma-delta ADC architecture that ensures high-resolution measurements with a minimal amount of noise, making it an ideal choice for industrial, medical, and scientific instrumentation.

With its integrated programmable gain amplifier (PGA), the MAX1415CNE+ offers a selectable gain range from 1 to 128, enabling it to accommodate various input signal levels without the need for external signal conditioning. This versatility makes it suitable for direct sensor interfacing, such as temperature sensors, pressure sensors, and strain gauges, providing a streamlined solution for system designers.

The device operates with a single +5V power supply, and its low power consumption makes it a smart choice for portable and battery-powered applications. The MAX1415CNE+ also features an internal oscillator, eliminating the need for external clocking components, further simplifying the design and reducing the overall bill of materials.

Communication with the MAX1415CNE+ is facilitated through an industry-standard SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems. The ADC's on-chip calibration ensures long-term stability and accuracy over temperature, reducing the need for frequent system recalibration.

The MAX1415CNE+ is packaged in a 16-pin narrow DIP (Dual In-line Package), providing a compact footprint for space-constrained applications. Moreover, it is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Whether you are designing precision measurement equipment, industrial control systems, or any application requiring accurate analog-to-digital conversion, the Maxim Integrated MAX1415CNE+ ADC offers a high-quality, efficient solution that combines precision, flexibility, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7826 $60.5216
38+ $3.1046 $117.9748
58+ $3.0076 $174.4408
80+ $2.9106 $232.8480
103+ $2.8136 $289.8008
138+ $2.5225 $348.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess