EN
  • EN
  • DE

SBC857CLT1G

Part No SBC857CLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 300 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SBC857
Other Names SBC857CLT1GOSCT,SBC857CLT1G,SBC857CLT1GOSTR,SBC857CLT1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278632-SBC857CLT1G
Ultra Librarian 3D Model Ultra Librarian SBC857CLT1G CAD Model

Description

ON Semiconductor SBC857CLT1G - PNP General Purpose Transistor

The SBC857CLT1G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplifier and switching applications. This device is known for its reliability and efficiency, making it a suitable choice for a variety of electronic circuits.

Enclosed in a compact SOT-23 package, the SBC857CLT1G offers a space-saving solution for modern electronic devices where real estate is at a premium. Despite its small size, it does not compromise on power and functionality. It is capable of handling a collector current of up to -100 mA and offers a collector-emitter voltage (VCEO) of -50 V, which makes it robust for handling moderate power requirements in a circuit.

The SBC857CLT1G boasts a low collector-emitter saturation voltage, ensuring high efficiency and reduced power loss in operation. This characteristic is particularly beneficial in low-voltage applications where maintaining battery life is crucial. Additionally, it features a fast switching speed, which is essential for applications requiring quick response times, such as digital logic circuits.

With a high current gain bandwidth product (fT) and excellent linearity, the SBC857CLT1G is ideal for use in audio amplification stages and signal processing applications where fidelity and precision are necessary. Its PNP configuration allows for easy implementation in complementary or push-pull designs, providing designers with flexibility in creating balanced and efficient circuits.

ON Semiconductor has designed the SBC857CLT1G with industry-leading quality and environmental standards in mind. It is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products. Moreover, its robustness is assured with ON Semiconductor's commitment to high-quality manufacturing processes, ensuring that the SBC857CLT1G performs reliably over a wide range of temperatures and conditions.

In summary, the SBC857CLT1G from ON Semiconductor is a versatile and efficient PNP transistor suitable for a multitude of applications. Its compact form factor, high performance, and compliance with environmental standards make it a smart choice for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2164 $50.8540
565+ $0.1776 $100.3440
875+ $0.1721 $150.5875
1,205+ $0.1665 $200.6325
1,555+ $0.1610 $250.3550
2,080+ $0.1443 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess