EN
  • EN
  • DE

ADS1282HIPWR

Part No ADS1282HIPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 31BIT HI-RES SER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 31
Sampling Rate 4k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 1015405-ADS1282HIPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1282HIPWR CAD Model

Description

The ADS1282HIPWR is a high-precision, high-dynamic range, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional performance in terms of both accuracy and speed for demanding applications. This component is part of Texas Instruments' precision ADC family and is ideal for industrial, medical, and scientific instrumentation where the accurate conversion of analog signals to digital data is crucial.

Key Features

  • High-Resolution: The ADS1282HIPWR offers a 24-bit resolution which ensures fine detail in the signal conversion process, making it suitable for applications that require a high degree of precision.
  • High Data Rates: With data rates up to 2kSPS (samples per second), this ADC is capable of fast data acquisition, which is essential for capturing rapidly changing signals or for multiplexed applications.
  • Low Noise: The device boasts an ultra-low noise performance, which is critical for applications such as seismic monitoring, medical imaging, and other high-sensitivity measurements.
  • Integrated Features: It includes an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma modulator, and a digital filter, which simplifies the design and reduces external component count.
  • Power Efficiency: The ADS1282HIPWR is designed for power-sensitive applications, offering a power-saving mode and a wide supply range from 4.75V to 5.25V.

Applications

The ADS1282HIPWR is versatile and can be used in a range of applications, including:

  • Industrial Process Control
  • Seismic Data Acquisition
  • Medical Instrumentation
  • Test and Measurement Systems
  • Scientific Research Equipment

Technical Specifications

Parameter Value
Resolution 24-bit
Data Rate Up to 2kSPS
Supply Voltage 4.75V to 5.25V
Package HTQFP (PowerPAD)

For detailed technical specifications and application support, visit the Texas Instruments website or contact their support team. The ADS1282HIPWR is a testament to Texas Instruments' commitment to providing high-quality, precision components for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2745 $78.2745
2+ $64.2252 $128.4504
3+ $62.2182 $186.6546
4+ $60.2111 $240.8444
5+ $58.2041 $291.0205
6+ $52.1830 $313.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess