EN
  • EN
  • DE

MJE15034G

Part No MJE15034G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 4A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 10 @ 2A, 5V
Maximum Power Dissipation 2W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 058928-MJE15034G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MJE15034G CAD Model

Description

Overview of ON Semiconductor MJE15034G

The MJE15034G is a high-performance bipolar power transistor from ON Semiconductor, designed to cater to a wide range of power amplification and switching applications. This device is part of ON Semiconductor's portfolio of power transistors that are renowned for their reliability, efficiency, and thermal performance.

Key Features

  • Voltage and Current Ratings: The MJE15034G boasts a collector-emitter voltage (VCEO) of 350V, which allows it to handle significant voltage levels in electronic circuits. Additionally, it can support a continuous collector current (IC) of up to 4A, making it suitable for moderate to high current applications.
  • Power Dissipation: With a power dissipation rating of 50W, this transistor can effectively manage the thermal aspects of operation without compromising performance, thus ensuring longevity and stability in demanding situations.
  • High Frequency Response: The device features a transition frequency (fT) of 30MHz, which makes it an excellent choice for applications requiring fast switching and high-frequency operations.
  • Complementary PNP Type: The MJE15034G is designed to work in conjunction with its complementary PNP type transistor, MJE15035G, providing designers with flexibility in creating push-pull, complementary amplifier configurations.
  • Package: Housed in a TO-220 package, the MJE15034G offers a compact form factor while still providing excellent thermal conduction paths for heat dissipation.

Applications

The MJE15034G is versatile and can be used in a variety of applications, including:

  • Audio Power Amplifiers
  • Switching Power Supplies
  • Motor Control Circuits
  • Linear Regulators
  • DC-DC Converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MJE15034G is manufactured with state-of-the-art technology, ensuring that each transistor meets the company's stringent standards for performance and reliability. This commitment to quality makes the MJE15034G a trusted component in both commercial and industrial electronic designs.

Conclusion

In summary, the MJE15034G from ON Semiconductor is a robust and reliable power transistor that is well-suited for a variety of applications that require high voltage and current handling capabilities, efficient power dissipation, and high-frequency operation. Its compatibility with complementary transistors further enhances its versatility, making it an ideal choice for designers looking to create efficient and effective power amplification and switching solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7141 $53.5575
175+ $0.5859 $102.5325
265+ $0.5676 $150.4140
365+ $0.5493 $200.4945
475+ $0.5310 $252.2250
635+ $0.4761 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess