EN
  • EN
  • DE

SN74ALS561ADWR

Part No SN74ALS561ADWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT SYNCH 20SOIC / Counter Single 4-Bit Binary UP/Down 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 794924-SN74ALS561ADWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS561
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALS561ADWR CAD Model

Description

Product Overview: SN74ALS561ADWR

The SN74ALS561ADWR is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in digital applications. This device is a member of the Advanced Low-Power Schottky (ALS) family, which is designed to offer both speed and energy efficiency. The SN74ALS561ADWR comes in a wide-body SOIC package, making it suitable for surface-mount technology (SMT) applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flops with Clear
  • Operating Voltage: Typically 4.5V to 5.5V, allowing for seamless integration with standard 5V digital systems.
  • Output Current: High-current outputs drive up to 15 LSTTL loads, providing robust signal driving capabilities.
  • Edge-Triggered Flip-Flops: All flip-flops are triggered on the low-to-high transition of the clock input signal, ensuring precise timing for data capture.
  • Direct Clear Input: A synchronous clear function is provided, which can be used to reset all flip-flops simultaneously.
  • Package: The device is housed in a 20-pin SOIC package with a wide body (DW) format, identified by the orderable part number suffix 'DWR'.

Applications

The SN74ALS561ADWR is suitable for a wide range of digital applications, including:

  • Data storage and retrieval systems
  • Registers and buffers in computer systems
  • Communication systems
  • Industrial control logic
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74ALS561ADWR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring adherence to environmental standards for hazardous substances.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the SN74ALS561ADWR into various projects. Customers can access these resources on the Texas Instruments website or by contacting their support team for further assistance.

You May Also Be Interested in

Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess