The SCN2681AC1A44 is a sophisticated dual asynchronous receiver/transmitter (DUART) integrated circuit designed and manufactured by NXP Semiconductors. This powerful IC is engineered to provide seamless serial communication in a wide array of computing and communication systems. Its versatility and reliability make it an excellent choice for applications requiring efficient serial data exchange.
Key Features
- Dual Channel: The SCN2681AC1A44 contains two independent full-duplex UART channels, enabling simultaneous bidirectional communication.
- Baud Rate: It supports a wide range of baud rates, making it adaptable to various communication standards and protocols.
- Programmable: Each UART channel is programmable, offering flexibility in terms of word length, parity, stop bits, and other serial data format settings.
- Interrupt Capability: The device features a prioritized interrupt system to handle communication events efficiently, reducing the processing load on the host CPU.
- On-Chip Timer: An integrated counter/timer can be used for a variety of tasks, such as baud rate generation or time-based control operations.
- Input/Output Ports: Additional I/O ports are included, providing further interfacing capabilities with peripheral devices.
Applications
The SCN2681AC1A44 is ideal for a range of applications, including but not limited to:
- Telecommunications equipment
- Networking hardware such as routers and switches
- Industrial control systems
- Computer peripherals
- Data acquisition systems
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability, and the SCN2681AC1A44 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring stable and reliable operation even in challenging environments.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V ± 5% |
| Operating Temperature |
0°C to 70°C |
| Package |
44-Pin PLCC |
In summary, the SCN2681AC1A44 by NXP Semiconductors is a robust and flexible solution for serial communication needs, providing dual-channel capability, programmability, and a host of other features designed to simplify and enhance system design and functionality.