EN
  • EN
  • DE

LM5105SDX

Part No LM5105SDX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000480-LM5105SDX
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC)- Gate Drivers
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Product Status Obsolete
Base Product Number LM5105
Ultra Librarian 3D Model Ultra Librarian LM5105SDX CAD Model

Description

Introducing the LM5105SDX Half-Bridge Gate Driver from Texas Instruments

The LM5105SDX is a high-performance half-bridge gate driver designed by Texas Instruments to provide efficient and reliable control for MOSFETs and IGBTs. This advanced driver is specifically engineered to cater to a wide array of applications, including motor controllers, power inverters, and switching power supplies, where precise and powerful gate control is imperative for system performance.

At the heart of the LM5105SDX is its ability to deliver high peak output currents of up to 2.5A for both the high-side and low-side gates. This high current capability ensures that your power devices switch rapidly, reducing transition losses and improving overall efficiency. The driver operates over a wide supply voltage range from 8V to 14V, providing the flexibility needed to accommodate various system designs and requirements.

The LM5105SDX boasts a robust feature set, including a programmable under-voltage lockout (UVLO) that protects the power switches from operating at insufficient voltages, which could otherwise lead to sub-optimal performance or damage. Additionally, the device includes cross-conduction prevention logic, which safeguards against potentially destructive shoot-through currents by ensuring that both the high-side and low-side switches are not turned on simultaneously.

One of the key advantages of the LM5105SDX is its integrated bootstrap diode. This built-in diode simplifies the board layout and reduces the external component count, leading to a more compact and cost-effective design. Moreover, the driver's fast propagation delays and pulse-width modulation (PWM) capability enable precise control over the switching characteristics of the power stage, allowing for fine-tuning of the system's performance to meet the specific needs of the application.

The LM5105SDX is available in a space-saving 8-pin WSON package, making it an excellent choice for designs where board space is at a premium. Its thermal performance is also noteworthy, ensuring reliable operation even in environments with elevated temperatures.

In summary, the LM5105SDX from Texas Instruments is a versatile and powerful gate driver that offers a combination of high current driving capability, advanced protection features, and compact packaging. It is an ideal solution for designers looking to enhance the efficiency and reliability of their high-performance power conversion systems.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,570 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess