Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.3V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 209662-PCA9306DCURG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9306DCURG4 CAD Model

Description

The PCA9306DCURG4 from Texas Instruments is a highly sophisticated, advanced level shift IC (Integrated Circuit) that is designed to provide optimal performance in a wide range of applications.

  • Product: PCA9306DCURG4
  • Manufacturer: Texas Instruments
  • Type: I2C and SMBus, bidirectional voltage-level translator with an enable (EN) input
  • VREF1 Operation: 1.2-V to 3.3-V
  • VREF2 Operation: 1.8-V to 5.5-V
  • VCC Offset Voltage: Low 50-mV
  • Propagation Delay: Maximum of 5 ns
  • Design: Voltage level translation without a direction pin
  • Feature: Power-down function
  • Package: Ultra-small 8-pin DSBGA package
  • Compliance: RoHS compliant and free from lead, halogens and Antimony
  • Standard: Meets the requirements of the JEDEC standard No. 20C

You May Also Be Interested in

Analog Devices Inc.
IC XLATR BIDIR V-LVL 4CH 14TSSOP
Lowest to $7.1819
ECAD model for ADG3304BRUZ
Fairchild/ON Semiconductor
IC TRANSLATOR UNIDIR 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for 100390QC
Texas Instruments
IC VOLT-LEVEL TRANSLATOR SM8
Lowest to $0.2394
ECAD model for PCA9306DCTTE4
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $11.8232
ECAD model for PI4ULS5V102UEX
Texas Instruments
IC 8BIT NON-INV TRANSLTR 20TSSOP
Lowest to $0.3663
ECAD model for TXS0108EPWRG4
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1873
ECAD model for NLSV1T34MUTBG
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.4002
ECAD model for UM3304QS
Fairchild/ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 28PLCC
Need more? Email Us
ECAD model for 100329QC
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUSTABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Lowest to $1.5967
ECAD model for SN74LVCC3245ADW

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3663 $51.2820
295+ $0.3431 $101.2145
455+ $0.3315 $150.8325
650+ $0.3084 $200.4600
845+ $0.2968 $250.7960
1,055+ $0.2852 $300.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56,400 pieces
MOQ: 140 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention