EN
  • EN
  • DE

PCF8575CDBE4

Part No PCF8575CDBE4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Bulk
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number PCF857
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653547-PCF8575CDBE4
Ultra Librarian 3D Model Ultra Librarian PCF8575CDBE4 CAD Model

Description

Product Overview: Texas Instruments PCF8575CDBE4

The PCF8575CDBE4 is a robust I/O expander from Texas Instruments, designed to provide your microcontroller projects with additional I/O capabilities. This integrated circuit (IC) features a 16-bit I2C-bus and SMBus I/O expander, making it an ideal choice for applications where I/O pins are limited and expansion is necessary. With its extended temperature range and surface-mount package, it's suited for a variety of industrial and consumer applications.

Key Features

  • I2C Interface: The device supports I2C Fast-mode Plus, with a maximum bus speed of 1 Mbit/s, allowing quick communication with microcontrollers or other I2C devices.
  • High I/O Expansion: The PCF8575CDBE4 provides an additional 16 I/O ports that can be configured as inputs or outputs, offering significant expansion for systems with limited GPIOs.
  • Interrupt Output: An interrupt output is available, which can be configured to alert the host microcontroller when input levels change, enhancing system responsiveness.
  • Low Standby Current: Energy efficiency is a key consideration, and this expander boasts a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device operates over a wide supply voltage range from 2.5 to 5.5 volts, providing flexibility in various power environments.
  • Compatibility: It is compatible with most microcontrollers, including Texas Instruments' own MSP430 and other popular MCU families like ARM Cortex, AVR, and PIC.

Applications

The PCF8575CDBE4 is versatile and can be used in numerous applications such as extending I/O in microcontroller-based systems, keypad and button interfaces, and in systems requiring additional I/O for sensors, actuators, or other peripherals. It is also well-suited for power management, industrial control, home automation, and any application where I/O pin expansion is required.

Package and Quality

This I/O expander comes in a compact 24-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the PCF8575CDBE4 is no exception, providing reliable performance for your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess