EN
  • EN
  • DE

PT4244C

Part No PT4244C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT4240 (10W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 12V
Current - Output (Max) 850mA
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Base Product Number PT4244
Standard Package 15 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657638-PT4244C
Ultra Librarian 3D Model Ultra Librarian PT4244C CAD Model

Description

The PT4244C from Texas Instruments is a high-performance, integrated power module designed for space-constrained applications. This compact module is part of TI's PT series, renowned for their reliability and efficiency. The PT4244C is particularly suitable for use in a wide range of industrial, telecommunications, and computing systems where a small footprint and high efficiency are required.

Key Features

  • Input Voltage Range: The PT4244C operates with an input voltage range from 36V to 75V, making it versatile for various system designs and ensuring compatibility with a broad range of power supplies.
  • Output Voltage: This module provides an adjustable output voltage from 0.9V to 5.5V, allowing for flexibility in powering different circuit components within a system.
  • High Efficiency: With an efficiency rating of up to 90%, the PT4244C ensures minimal power loss, which is crucial for maintaining system reliability and performance while reducing heat generation.
  • Power Density: The PT4244C boasts a high power density, which is a testament to its ability to deliver substantial power in a small package, optimizing board space.
  • Thermal Performance: The module's excellent thermal performance is facilitated by its innovative design, which aids in heat dissipation and allows for operation in high-temperature environments.
  • Integrated Features: It includes features such as over-temperature protection, under-voltage lockout, output over-current protection, and short-circuit protection, enhancing the module's safety and reliability.

Applications

The PT4244C is ideal for a variety of applications, including:

  • Telecommunication equipment
  • Industrial control systems
  • Networking equipment such as routers and switches
  • Data storage and servers
  • Point-of-load applications requiring a compact, efficient power solution

For designers and engineers looking for a power module that combines small size with high performance, the PT4244C from Texas Instruments is an excellent choice. Its robust feature set ensures that it can meet the needs of the most demanding power supply requirements.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess