Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6940
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 1.8V
Current - Output (Max) 6A, 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Type Through Hole, Horizontal
Package / Case 27-SIP Module, Horizontal
Size / Dimension 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
Base Product Number PT6942
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657726-PT6942A
Ultra Librarian 3D Model Ultra Librarian PT6942A CAD Model

Description

The Texas Instruments PT6942A Power Module is a highly integrated, efficient, and reliable power solution designed to meet the stringent requirements of today's advanced electronic devices. This power module is part of the PT69xx series, which are known for their exceptional performance in a wide range of applications, including telecommunications, industrial systems, and networking equipment.

Key Features and Benefits

  • High Efficiency: The PT6942A is designed to maximize power efficiency, which helps reduce energy consumption and heat generation, thereby extending the life of the product it powers.
  • Adjustable Output Voltage: Users can adjust the output voltage of the module to suit their specific needs, providing greater flexibility in application design.
  • Integrated Heat Sink: The module comes with an integrated heat sink that provides excellent thermal management, ensuring the device operates within its temperature range even under full load.
  • Wide Input Voltage Range: The PT6942A can handle a broad range of input voltages, making it suitable for various power supply scenarios and simplifying system design.
  • Compact Size: The power module's small footprint allows for more efficient use of board space, making it ideal for space-constrained applications.
  • Easy Implementation: With minimal external components required, the PT6942A is easy to implement into existing designs, reducing time to market.

Applications

The versatility of the PT6942A makes it suitable for a diverse array of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Server and storage systems

Technical Specifications

Some of the key technical specifications of the PT6942A include an input voltage range from 10V to 14V, an adjustable output voltage from 1.5V to 3.5V, and a maximum output current of 15A. The module also features over-temperature and over-current protection, ensuring safe operation under various conditions.

For detailed technical data, application notes, and support documentation, users are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2154
ECAD model for EUP3284HWIR1
SG Micro Corp
Step-down type 1.2MHz Adjustable 830mV~20V 1.2A SOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.2022
ECAD model for SGM61412AXTN6G/TR
FITIPOWER
Buck Switching Regulator IC Adjustable 0.925V~16V 3A SOP-8
Lowest to $0.2642
ECAD model for FR9608SP
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9780
ECAD model for TPS62125DSG
Microne
Boost 320kHz Fixed 3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1038
ECAD model for ME2188C30M5G
Silergy Corp
100kHz~500kHz Step-down type Adjustable 3A SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9531
ECAD model for SY8513FCC
SHANGHAI BELLING CO., LTD.
Buck Switching Regulator IC Adjustable 1 Output 0.6A SOT-23-6
Lowest to $0.0832
ECAD model for BL9342
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1535
ECAD model for ME2159AM6G
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0564
ECAD model for LN2220PAR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention