EN
  • EN
  • DE

RC4136D

Part No RC4136D
Manufacturer Texas Instruments
Description QUAD GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242028-RC4136D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC4136D CAD Model

Description

Overview of Texas Instruments RC4136D

The Texas Instruments RC4136D is a high-performance quadruple operational amplifier that has been designed to offer a wide range of features suitable for a multitude of electronic applications. This device is a direct replacement for the industry-standard RC4136 and provides users with improved specifications and enhanced reliability.

Key Features and Benefits

  • Wide Range of Supply Voltages: The RC4136D operates effectively over a broad range of supply voltages, from ±3V to ±18V, making it versatile for various power environments.
  • Low Input Bias Current: With a low input bias current, this op-amp minimizes error in high impedance circuits, enhancing the accuracy of your designs.
  • High Input Impedance: The high input impedance feature of the RC4136D ensures minimal loading on the input source, preserving signal integrity.
  • Low Offset Voltage and Current: This operational amplifier boasts low offset voltage and current, which contributes to a more precise signal amplification with minimal drift over time and temperature.
  • High Slew Rate: It offers a high slew rate, which allows the device to respond quickly to changes in the input signal, ideal for high-speed amplification requirements.

Applications

The RC4136D is well-suited for a variety of applications, including:

  • Audio processing equipment
  • Signal conditioning and filtering
  • Data acquisition systems
  • Analog to digital converters
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the RC4136D is no exception. Each device is meticulously tested to ensure it meets TI's stringent quality standards, providing engineers and designers with a reliable component for their electronic projects.

Packaging and Availability

The RC4136D is available in a standard 14-pin DIP package, which is compatible with most PCB designs and easy to integrate into existing and new projects. For information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
3,060+ $0.0327 $100.0620
4,735+ $0.0317 $150.0995
6,515+ $0.0307 $200.0105
8,450+ $0.0296 $250.1200
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess