EN
  • EN
  • DE

S43120

Part No S43120
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tray
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 150A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S43120
Other Names S43120MS
Standard Package 1
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282271-S43120
Ultra Librarian 3D Model Ultra Librarian S43120 CAD Model

Description

The S43120 from Microchip Technology is a state-of-the-art integrated circuit designed to meet the demanding requirements of advanced electronic systems. This highly versatile chip is a testament to Microchip's commitment to providing innovative solutions that power a smarter, more connected world.

At the heart of the S43120 lies a powerful processing core that is capable of handling complex algorithms and data-intensive tasks with ease. This makes it an ideal choice for a wide range of applications, including industrial automation, automotive systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • High-Performance Processing: The S43120 boasts a robust architecture that ensures smooth and efficient operation even under heavy workloads.
  • Low Power Consumption: Designed with energy efficiency in mind, the S43120 minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Advanced Connectivity: With built-in support for various communication protocols, the S43120 offers seamless integration with other components and systems, facilitating data transfer and interoperability.
  • Robust Security Features: Security is a top priority for Microchip Technology. The S43120 includes multiple security features to protect against unauthorized access and ensure the integrity of data.
  • Flexible I/O Options: A range of input/output options provides the flexibility needed to connect with a variety of peripherals and sensors, making the S43120 highly adaptable to specific project requirements.

Microchip Technology's S43120 is not just a chip; it's a solution designed to empower innovation and accelerate development cycles. Whether you're looking to enhance the performance of existing systems or create new products, the S43120 provides the reliability, efficiency, and versatility required to succeed in today's fast-paced technological landscape.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team. The S43120 is more than just a component; it's the building block for the next generation of cutting-edge technology.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.0675 $88.0675
2+ $72.2605 $144.5210
3+ $70.0024 $210.0072
4+ $67.7442 $270.9768
5+ $65.4861 $327.4305
6+ $58.7117 $352.2702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess