EN
  • EN
  • DE

REG113EA-3

Part No REG113EA-3
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 741106-REG113EA-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG113EA-3 CAD Model

Description

The REG113EA-3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a continuous output current of up to 400 mA. This efficient and reliable regulator is a part of TI's extensive range of power management integrated circuits, catering to a wide array of electronic applications.

Key Features

  • Output Voltage: The REG113EA-3 provides a fixed output voltage of 3.3V, which is ideal for powering digital circuits that require a stable and precise voltage supply.
  • Low Dropout Voltage: With a dropout voltage as low as 250 mV at full load, this LDO ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • High Accuracy: The output voltage is precise, with an accuracy of ±1%, ensuring reliable performance for sensitive electronic components.
  • Low Quiescent Current: The REG113EA-3 features a low quiescent current of 500 μA, which is beneficial for portable applications where power conservation is critical.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against excessive temperature and current, enhancing the longevity and safety of both the regulator and the device it powers.
  • Fast Transient Response: The regulator is designed for a fast transient response, which is essential for applications that experience rapid changes in load current.
  • Noise Reduction: An optional external bypass capacitor can be connected to reduce output noise, making this regulator suitable for noise-sensitive applications such as audio or RF circuits.

Applications

The REG113EA-3 is versatile and can be used in various applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Microprocessor/ Microcontroller Power Supplies
  • Reference Voltage Sources
  • Audio and RF Circuits

With its combination of low dropout performance, high accuracy, and protection features, the REG113EA-3 from Texas Instruments is an excellent choice for designers looking to optimize power in their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7058 $51.8812
33+ $3.0407 $100.3431
51+ $2.9457 $150.2307
71+ $2.8507 $202.3997
91+ $2.7556 $250.7596
122+ $2.4706 $301.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess