EN
  • EN
  • DE

SMARTRF06EBK

Part No SMARTRF06EBK
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SmartRF®
Package Box
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products CC2538
Supplied Contents Board(s)
Base Product Number SMARTRF06
Other Names SMARTRF06EBK,296-37052,-296-37052
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283236-SMARTRF06EBK
Ultra Librarian 3D Model Ultra Librarian SMARTRF06EBK CAD Model

Description

The SMARTRF06EBK from Texas Instruments is a versatile evaluation board designed to facilitate the development and testing of RF solutions. This board serves as a valuable tool for designers and engineers looking to harness the power of Texas Instruments' low-power RF transceivers, providing a robust platform for experimentation and prototyping.

Key Features:

  • Compatibility: The SMARTRF06EBK is designed to support a wide range of Texas Instruments' RF transceivers, making it a flexible choice for various applications.
  • Integrated Display: Equipped with an LCD screen, the board provides immediate visual feedback and simplifies the process of monitoring and debugging during development.
  • USB Interface: A built-in USB interface allows for easy connection to a PC, enabling programming, configuration, and data exchange without the need for additional hardware.
  • Power Options: The board can be powered through the USB connection or with an external battery, offering versatility for different testing scenarios and environments.
  • Expandability: With its modular design, the SMARTRF06EBK can be used in conjunction with other evaluation modules and daughter cards from Texas Instruments, allowing for a wide range of RF applications and experiments.

Applications:

The SMARTRF06EBK is ideal for developers working on wireless applications including but not limited to:

  • Home automation
  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart grid and metering
  • Consumer electronics

Support and Resources:

Developers using the SMARTRF06EBK benefit from Texas Instruments' comprehensive support system, including detailed documentation, reference designs, and an active online community. This ensures that users have access to the resources they need to successfully bring their RF projects to fruition.

Whether you're a seasoned professional or just starting out in the world of RF design, the SMARTRF06EBK evaluation board is a powerful asset that can help streamline the development process and accelerate time to market for your wireless products.

You May Also Be Interested in

MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess