EN
  • EN
  • DE

SN74AHCT16540DLR

Part No SN74AHCT16540DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHCT16540
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259952-SN74AHCT16540DLR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16540DLR CAD Model

Description

The SN74AHCT16540DLR is a state-of-the-art integrated circuit from Texas Instruments, designed to offer high-speed, low-power operation for a wide range of digital applications. This device is part of the 'AHCT family and is a 16-bit buffer and line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver
  • Output Type: 3-State
  • Operating Voltage: 4.5 V to 5.5 V
  • Output Current: -32 mA / 64 mA
  • Logic Family: AHCT
  • Propagation Delay Time: 8.5 ns (max) at 5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 48-LSSOP (0.154", 3.90mm Width)

Product Description

The SN74AHCT16540DLR is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its balanced propagation delays and output transition times, this device is perfect for those applications that require the highest speed and lowest power consumption.

When the output-enable (OE) input is low, the device passes data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state, which means they neither load the bus nor drive it, allowing for multiple devices to be connected to the bus without interference.

The SN74AHCT16540DLR is fabricated with an advanced CMOS technology to achieve its high-speed operation. This technology also ensures that the device has a significantly reduced power consumption compared to its counterparts, which is critical for modern electronic devices. Moreover, the LSSOP (Low Profile Small-Outline Package) ensures minimal space consumption on printed circuit boards, making it suitable for compact electronic assemblies.

Applications

Thanks to its robust design and versatile features, the SN74AHCT16540DLR can be used in a variety of applications, including:

  • Memory address drivers
  • Bus transceivers
  • Data communication systems
  • Computer motherboards
  • High-speed data acquisition systems

Overall, the SN74AHCT16540DLR from Texas Instruments represents a reliable and efficient solution for high-speed digital interfacing requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess