SN74ALS153 Dual 1-of-4 Line Data Selectors/Multiplexers
The SN74ALS153 from Texas Instruments is a versatile integrated circuit that functions as a dual 1-of-4 line data selector or multiplexer. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its balance between speed and power consumption, making it an excellent choice for a wide range of digital applications.
Key Features:
- Logic Family: Advanced Low-Power Schottky (ALS)
- Operating Voltage: Typically 5V (4.5V to 5.5V)
- Switching Speed: Fast switching times with propagation delays typically around 11 ns
- Current Consumption: Low power consumption with I<sub>CC of 20 µA max
- Output Current: High-current capability with outputs that can sink 24 mA
- Dual Multiplexer Configuration: Each multiplexer has two select inputs (A and B), one common data input/output, and four mutually exclusive outputs
- Functional Versatility: Can be used as a demultiplexer or as a boolean function generator
- Package Options: Available in various package types including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit)
Applications:
The SN74ALS153 is designed for use in systems that require data routing, data selection, or as part of a control interface. Common applications include:
- Data processing
- Communication systems
- Instrumentation
- Control systems
- Signal gating
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The SN74ALS153 is no exception, with its design and manufacturing processes geared towards ensuring high performance and longevity in the most demanding conditions.
Support and Resources:
For further information, including detailed specifications, application notes, and design resources, customers are encouraged to visit the Texas Instruments official website. There, they can also find support from TI's extensive engineering community and technical documents for the SN74ALS153.