EN
  • EN
  • DE

SN74LS366AN

Part No SN74LS366AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX BUS DROVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254966-SN74LS366AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS366AN CAD Model

Description

The SN74LS366AN, crafted by the reputable Texas Instruments, is a high-performance hex bus driver integrated circuit designed for use in various digital systems. This device is part of the 74LS series, which is well-known for its low-power Schottky technology, providing a perfect balance between speed and power consumption.

Key Features

  • Logic Type: Hex Bus Drivers with 3-State Outputs
  • Supply Voltage: Typically 5V (4.75V to 5.25V)
  • Operating Temperature: 0°C to +70°C
  • Package: 16-pin DIP (Dual In-line Package)
  • Technology: Low-power Schottky

The SN74LS366AN features six independent drivers with 3-state outputs, which are essential for driving bus lines or buffer memory address registers. These outputs can be placed in a high-impedance state, effectively disconnecting the driver from the bus, which is a critical feature in shared-bus systems.

Applications

Due to its versatility, the SN74LS366AN is suitable for a wide range of applications, including:

  • Bus driving
  • Memory address buffering
  • Input/Output port driving
  • Data transmission systems
  • Microprocessor or microcontroller interfacing

Performance and Quality

With Texas Instruments' commitment to high standards, the SN74LS366AN is manufactured to deliver consistent performance and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and stability in a variety of conditions.

Ordering and Packaging

The SN74LS366AN is available for order in tube or bulk packaging, making it easy to scale for production requirements. Its standard DIP configuration allows for easy insertion into socketed boards or for soldering onto printed circuit boards.

Whether you're designing a new system or upgrading an existing one, the SN74LS366AN from Texas Instruments is an excellent choice for ensuring robust and efficient bus driving capabilities.

You May Also Be Interested in

Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess