Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LVC06
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255392-SN74LVC06AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LVC06AD CAD Model

Description

The SN74LVC06AD from Texas Instruments is a high-performance, hex inverter buffer/driver with open-drain outputs designed for 2-V to 5.5-V VCC operation. This integrated circuit is ideal for driving a wide range of loads, including LEDs, relays, and high-capacitance loads, with the benefit of open-drain outputs to allow for voltage level shifting and wired-OR configurations.

Key Features

  • Logic Type: Inverter with Open-Drain Outputs
  • Number of Circuits: 6
  • Output Current: 32 mA
  • Supply Voltage: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-14
  • Logic Level - Low: 0.8V (Max) at 2.7V
  • Logic Level - High: 2V (Min) at 2.7V

The SN74LVC06AD is designed for asynchronous communication applications and is characterized for operation from -40°C to 85°C. The device features inputs that are compatible with standard CMOS outputs and with pull-up resistors, they are compatible with LSTTL outputs as well.

Applications

Thanks to its versatile design, the SN74LVC06AD is suitable for a multitude of applications including:

  • Level shifting for mixed-voltage systems
  • Line drivers with high-current sink capability
  • Wired-OR logic implementations
  • Relay and solenoid driving

The SN74LVC06AD, with its robust design and wide range of applications, is an essential component for designers looking to create flexible and reliable digital logic systems. Whether you're working on consumer electronics, automotive, or industrial applications, the SN74LVC06AD offers the performance and functionality needed to meet the challenges of modern circuit designs.

Manufacturer: Texas Instruments

Part Number: SN74LVC06AD

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74AUP1G332GS,132
Nexperia USA Inc.
IC GATE AND 1CH 2-INP SC74A
Need more? Email Us
ECAD model for 74AHC1G09GV-Q100H
Texas Instruments
IC GATE NAND 1CH 2-INP 6SON
Lowest to $0.1613
ECAD model for SN74AUP1G00DSF2
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ECAD model for CD74HCT00MT
Toshiba Semiconductor and Storage
IC GATE NOR 1CH 2-INP 5SSOP
Lowest to $0.0728
ECAD model for 7UL1G02FU,LF
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Need more? Email Us
ECAD model for 74HC32BQ-Q100,115
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
ECAD model for 74LVC2G02GN,115
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Need more? Email Us
ECAD model for 74AUP1G06GM,132
Nexperia USA Inc.
IC INVERTER 6CH 6-INP 14TSSOP
Need more? Email Us
ECAD model for 74ALVC14PW,112

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3531 $56.4960
390+ $0.2897 $112.9830
600+ $0.2808 $168.4800
825+ $0.2717 $224.1525
1,070+ $0.2626 $280.9820
1,430+ $0.2354 $336.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 160 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention