EN
  • EN
  • DE

SN74LVC1G08MDBVREP

Part No SN74LVC1G08MDBVREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-AND GATE | IC GATE AND 1CH 2-INP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay at V, Max CL 5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-23-5
Manufacturer Package SC-74A, SOT-753
Family Part Number 74LVC1G08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255518-SN74LVC1G08MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G08MDBVREP CAD Model

Description

Product Overview: SN74LVC1G08MDBVREP

The SN74LVC1G08MDBVREP is a high-performance, single 2-input positive-AND gate IC from Texas Instruments designed for use in a wide array of electronic applications. This logic gate is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The device is fabricated with an advanced CMOS technology to provide both rail-to-rail operating capability and high-speed performance.

With a wide operating voltage range of 1.65V to 5.5V, the SN74LVC1G08MDBVREP is versatile enough for use in various circuits that require different power levels. This feature makes it particularly useful for battery-operated and portable devices where power efficiency is crucial. The low power consumption and high drive capability ensure minimal power wastage and reliable operation even in the most demanding applications.

One of the key features of this product is its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This is particularly beneficial in environments where noise is present, as it enhances the noise immunity of the circuit and provides a cleaner, more stable output.

The SN74LVC1G08MDBVREP is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers looking to minimize PCB real estate without sacrificing functionality.

Furthermore, this device supports down translation to VCC, which means it can accept a higher voltage input signal without the need for additional level shifting components. This simplifies design and reduces component count, leading to cost savings and a more straightforward manufacturing process.

In summary, the SN74LVC1G08MDBVREP from Texas Instruments is a robust, high-performance AND gate that offers low-voltage operation, high noise immunity, and compatibility with various input voltages. Its compact size and power efficiency make it an excellent choice for a wide range of applications, including portable devices, computing systems, and high-speed data processing circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3327 $51.3194
53+ $1.9140 $101.4420
81+ $1.8542 $150.1902
112+ $1.7944 $200.9728
145+ $1.7346 $251.5170
193+ $1.5552 $300.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess