EN
  • EN
  • DE

TAS5753MDEVM

Part No TAS5753MDEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR TAS5753MD  /  TAS5753MD series 3-Channel Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Amplifier Type Class D
Output Type 3-Channel
Voltage - Supply 8V ~ 26.4V
Board Type Fully Populated
Utilized IC / Part TAS5753MD
Supplied Contents Board(s)
Base Product Number TAS5753
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-44449
Standard Package 1
Win Source Part Number 1098013-TAS5753MDEVM
Ultra Librarian 3D Model Ultra Librarian TAS5753MDEVM CAD Model

Description

The TAS5753MDEVM from Texas Instruments is a comprehensive evaluation module designed for the TAS5753MD, a digital input closed-loop I2S amplifier with high-quality audio playback and efficient power output. This evaluation module is an essential tool for audio engineers and designers who wish to assess the features and performance of the TAS5753MD integrated circuit in various audio applications.

Key Features

  • High-Performance Audio: The TAS5753MDEVM showcases the exceptional audio quality of the TAS5753MD with a signal-to-noise ratio (SNR) that provides clear and precise sound reproduction.
  • Efficient Power Amplification: With its advanced closed-loop architecture, the module delivers efficient power amplification, ensuring minimal power loss and heat generation.
  • Flexible Digital Audio Input: The I2S input interface allows for easy integration with various digital audio sources, making it versatile for a range of applications.
  • Multiple Output Configurations: The evaluation module supports various output configurations, including stereo and mono setups, to suit different end-product designs.
  • Comprehensive Evaluation Tools: The module comes with a suite of evaluation tools, including software for device configuration, performance tuning, and real-time analysis.

Applications

The TAS5753MDEVM is suitable for a wide array of audio applications, including:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • TV audio systems

Technical Specifications

At the heart of the TAS5753MDEVM is the TAS5753MD amplifier which operates over a wide power supply range and is protected against faults and short-circuits, ensuring reliable and continuous operation. The module also features user-friendly interfaces for easy setup and testing.

Conclusion

The TAS5753MDEVM from Texas Instruments is an indispensable tool for developers looking to leverage the high-performance audio capabilities of the TAS5753MD amplifier. With its robust feature set, versatile applications, and comprehensive evaluation tools, this module sets a benchmark for audio amplifier evaluation and development.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess