EN
  • EN
  • DE

LM48511SQBD

Part No LM48511SQBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL BOOST C LM48511 / LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.7W x 1 @ 4Ohm
Voltage - Supply 3V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM48511
Supplied Contents Board(s)
Base Product Number LM48511
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1 pcs
Win Source Part Number 1382498-LM48511SQBD
Ultra Librarian 3D Model Ultra Librarian LM48511SQBD CAD Model

Description

The LM48511SQBD is a high-performance audio power amplifier from Texas Instruments, designed to deliver premium sound quality for a wide range of applications. This sophisticated audio component is ideal for portable and consumer electronics where space is at a premium and high-quality audio is a must.

Key Features

  • Output Power: The LM48511SQBD is capable of driving 1.7W continuous average power into an 8Ω load with less than 1% distortion (THD+N) when powered by a 5V power supply, making it a powerful choice for its size.
  • Efficiency: It boasts a high efficiency of over 90% under certain conditions, which not only conserves energy but also minimizes heat dissipation—a critical factor in the design of compact electronic devices.
  • Advanced Modulation Scheme: The device employs a spread-spectrum modulation technique that enhances the audio performance by reducing electromagnetic interference (EMI), allowing for the use in RF-sensitive environments.
  • Micro-Power Shutdown Mode: The LM48511SQBD features a micro-power shutdown mode with an ultra-low quiescent current, which is particularly useful for extending battery life in portable applications.

Applications

The versatility of the LM48511SQBD makes it suitable for an array of applications, including but not limited to:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Tablet Computers
  • GPS Devices
  • Laptop and Notebook Computers

Technical Specifications

Parameter Value Output Power (8Ω Load) 1.7W (5V supply) THD+N Efficiency >90% Shutdown Current 0.7µA (typical)

For designers and engineers looking for a compact, efficient, and high-quality audio amplification solution, the LM48511SQBD from Texas Instruments stands out as a robust option that meets the demanding requirements of today's portable electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess