Products specifications

Style Cylindrical
Shaft Size 0.250" (6.35mm)
Height 1.250" (31.75mm)
Material Plastic
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548412-5103AE
Ultra Librarian 3D Model Ultra Librarian 5103AE CAD Model

You May Also Be Interested in

Davies Molding, LLC
KNOB KNURLED 0.254" PHENOLIC
Need more? Email Us
ECAD model for 2110
Elesa USA Corporation
Knurled, Straight Knob Shaft with Arrow on Skirt Black, Gray
Need more? Email Us
ECAD model for 30521
J.W. Winco
Knurled, Straight Knob M5 Shaft with No Indicator Steel Black
Need more? Email Us
ECAD model for 5N10F50
Elesa USA Corporation
EWNM-SST-P, WING NUTS, THREADED
Need more? Email Us
ECAD model for 222131
Davies Molding, LLC
KNOB SMOOTH 1/4"-20 PLASTIC
Need more? Email Us
ECAD model for 3085
TE Connectivity
KNOB FLUTED W/SKIRT 0.250" PLAST / Fluted Knob 0.250" (6.35mm) Shaft with Line on Side and Skirt Plastic Black
Need more? Email Us
ECAD model for PKES140B1/4
Elesa USA Corporation
IZN.380+K, CONTROL KNURLED KNOBS
Need more? Email Us
ECAD model for 30421
Davies Molding, LLC
KNOB SERRATED W/SKRT 0.250" PHEN
Need more? Email Us
ECAD model for 1155
Elesa USA Corporation
IZN.380, CONTROL KNURLED KNOBS,
Lowest to $1.1850
ECAD model for 30301

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention