EN
  • EN
  • DE
Part No 2730
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB KNURLED #10-32 PHENOLIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Cylindrical
Type Knurled, Straight
Shaft Size #10-32
Height 0.510" (12.95mm)
Indicator No Indicator
Material Phenolic
Color Black
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 540745-2730
Ultra Librarian 3D Model Ultra Librarian 2730 CAD Model

Description

The 540745-2730 is a black knurled knob from Davies Molding LLC.

  • Material: Phenolic
  • Height: 0.510 inches (12.95mm)
  • Shape: Cylindrical
  • Indicator: No indicator
  • Shaft: #10-32
  • Applications: Hardware, fasteners, and accessories

You May Also Be Interested in

Davies Molding, LLC
KNOB SERR W/SKIRT 0.236\
Need more? Email Us
Davies Molding, LLC
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED W/SKRT 0.125\
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
Ohmite
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED W/SKRT 0.157\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
CCHSKY~BLK~1/4-20 X 3/8 FI-35
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess