EN
  • EN
  • DE

S29GL016A10BFIW1

Part No S29GL016A10BFIW1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185997-S29GL016A10BFIW1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL016A10BFIW1 CAD Model

Description

The S29GL016A10BFIW1 is a 16 Mbit (2 Mbyte) Flash memory device manufactured by Spansion (now Cypress Semiconductor, and then Infineon). It's designed for embedded systems requiring non-volatile storage for code and data.

Applications

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive applications (instrument clusters, infotainment systems)

Features

  • 16 Mbit (2 Mbyte) Flash memory
  • Organization: 2M x 8 bits
  • Single power supply operation: 3.0V
  • Page Mode operation
  • Asynchronous Page Mode Read
  • Sector Erase Architecture
  • Top or bottom boot sector configuration
  • Unlock Bypass Program
  • Common Flash Interface (CFI) for parameter information
  • WP#/ACC input pin: Write Protect or Accelerator function
  • Ready/Busy# output pin (RY/BY#)
  • Hardware reset pin (RESET#)
  • Operating Temperature: -40°C to +85°C
  • Package: 48-Pin TSOP (Thin Small Outline Package)

Benefits

  • Non-volatile storage: Retains data even when power is off, crucial for storing firmware, configuration settings, and user data.
  • Fast read access: Provides quick access to stored data, enabling efficient system performance.
  • Sector erase: Allows for selective erasure of memory blocks, minimizing erase time and maximizing endurance.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Compact package: Enables integration into space-constrained designs.
  • High reliability: Ensures data integrity and long-term storage reliability.

Additional Details

The S29GL016A10BFIW1 supports sector protection features that prevent accidental program or erase operations to specific memory regions. It utilizes a common flash interface (CFI), which allows a host system to identify the flash device and access its parameter information, such as memory organization, timings, and supported commands. The device is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances.

This memory device offers a balance of performance, reliability, and low power consumption, making it suitable for a wide range of embedded applications. The small package and wide temperature range further enhance its versatility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9537 $64.9537
3+ $53.2963 $159.8889
4+ $51.6308 $206.5232
5+ $49.9653 $249.8265
6+ $48.2998 $289.7988
9+ $43.3033 $389.7297
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess