EN
  • EN
  • DE
Part No 2110
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB KNURLED 0.254" PHENOLIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Cylindrical with Pointer
Type Knurled, Straight
Shaft Size 0.254" (6.45mm)
Diameter 1.630" (41.40mm)
Height 0.600" (15.24mm)
Indicator No Indicator
Material Phenolic
Color Black
Features 8-32 Set Screw
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 905907-2110
Ultra Librarian 3D Model Ultra Librarian 2110 CAD Model

Description

The 905907-2110 is a black knurled knob from Davies Molding LLC. It is made of phenolic material and has a height of 0.600 inches (15.24mm) and a diameter of 1.630 inches (41.40mm).

  • Color: Black
  • Material: Phenolic
  • Height: 0.600 inches (15.24mm)
  • Diameter: 1.630 inches (41.40mm)
  • Set Screw: 8-32
  • Shape: Cylindrical with Pointer
  • Shaft Size: 0.254 inches (6.45mm)
  • Applications: Hardware, Fasteners, and Accessories

You May Also Be Interested in

Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Kilo International
KNOB KNURLED 0.125\
Need more? Email Us
TE Connectivity
KNOB FLUTED W/SKIRT 0.126\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Ohmite
KNOB SMOOTH 0.375\
Need more? Email Us
Keystone Electronics
KNOB KNURLED 0.250\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess