Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 3 mV
Current - Supply 200µA (x2 Channels)
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 685186-TL062MJGB
Ultra Librarian 3D Model Ultra Librarian TL062MJGB CAD Model

Description

The TL062MJGB from Texas Instruments is a high-performance operational amplifier that brings together a unique blend of features to meet the requirements of a wide array of applications. This op-amp is designed for those who need a combination of low power consumption and yet maintain a high level of precision in their electronic circuits.

Key Features

  • Low Power Consumption: The TL062MJGB is optimized for low-voltage operation, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes current draw from the input source, preserving signal integrity and reducing loading effects.
  • Offset Voltage Adjustment: It includes provisions for offset voltage adjustment which allows for fine-tuning of the op-amp to achieve the desired performance.
  • JFET Input Stage: The JFET input stage ensures low input bias and offset currents, which is critical for precision amplification and buffering applications.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the amplifier to operate in a versatile set of conditions, making it suitable for a broad range of applications.
  • Low Noise: The device exhibits low noise performance, which is essential for audio, instrumentation, and sensor applications where maintaining signal fidelity is paramount.

Applications

The TL062MJGB is versatile and can be used in various applications including:

  • Audio Pre-amplification
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Impedance Conversion

With its low power consumption and high fidelity, the TL062MJGB from Texas Instruments is a reliable choice for designers looking to optimize their analog circuitry without compromising on performance. Its robust design ensures stable operation over a wide range of temperatures and power supply variations, making it an indispensable component in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Texas Instruments
ADVANCED LINCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Lowest to $2.1528
ECAD model for TLV2252AIPWRG4
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
STMicroelectronics
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION | IC OPAMP GP 3 CIRCUIT 14SO
Lowest to $1.9430
ECAD model for TSH73CD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention