EN
  • EN
  • DE

TL084BCD

Part No TL084BCD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description GENERAL PURPOSEJ-FET QUAD OPERATIONAL AMPLIFIERS | IC OPAMP JFET 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 2mV
Supply Current 1.4mA
Supply Voltage , Single/Dual (±) 7V ~ 36V, ±3.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL084B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268014-TL084BCD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TL084BCD CAD Model

Description

The TL084BCD is a high-performance JFET-input operational amplifier from the reputable semiconductor manufacturer, Texas Instruments. Designed to offer a perfect balance of speed, precision, and power consumption, this operational amplifier is a go-to solution for a wide range of electronic applications.

Key Features

  • JFET Input: With a JFET input, the TL084BCD provides high input impedance and a reduced bias current, making it ideal for applications requiring high input sensitivity.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: The TL084BCD boasts a wide bandwidth, facilitating its use in audio processing, telecommunications, and other applications that require high-frequency performance.
  • High Slew Rate: A high slew rate ensures rapid voltage changes are handled efficiently, which is critical for fast signal amplification.
  • Quad Operational Amplifier: This product features four independent op-amps in a single package, providing compact and versatile solutions for complex circuits.
  • Low Distortion: The design minimizes harmonic distortion, making it suitable for high-fidelity audio applications and precision instrumentation.

Applications

The TL084BCD is a versatile component that can be used in a variety of electronic circuits. Some common applications include:

  • Audio Pre-Amplifiers and Mixers
  • Analog Signal Processing
  • Active Filters and Oscillators
  • Function Generators
  • Instrumentation and Control Systems
  • Medical Equipment

Technical Specifications

The TL084BCD operates over a wide range of supply voltages, from ±5V to ±15V, and it is characterized by its low input bias and offset currents, as well as a high input impedance. Packaged in a standard SOIC-14, it is easy to integrate into various circuit boards and systems.

Conclusion

Overall, the TL084BCD from Texas Instruments represents a reliable and efficient solution for designers seeking a high-quality operational amplifier. Its combination of features makes it a valuable component in enhancing the performance and functionality of a multitude of electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8452 $50.7120
145+ $0.6935 $100.5575
225+ $0.6719 $151.1775
310+ $0.6502 $201.5620
400+ $0.6285 $251.4000
535+ $0.5635 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess