EN
  • EN
  • DE

TL431BQDBVTE4

Part No TL431BQDBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107839-TL431BQDBVTE4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TL431BQDBVTE4 CAD Model

Description

Product Overview: Texas Instruments TL431BQDBVTE4

The TL431BQDBVTE4 from Texas Instruments is a three-terminal adjustable shunt regulator with a specified thermal stability over applicable automotive, commercial, and military temperature ranges. This versatile component can be used in a wide array of applications, from adjustable voltage references to precision current limiters, making it a staple in the design of power supplies, battery chargers, and other electronics.

Key Features

  • Adjustable Output Voltage: The TL431BQDBVTE4 offers an output voltage range from 2.495 V to 36 V, which can be set by two external resistors.
  • Low Output Noise: It features a low output noise characteristic, which is crucial for sensitive electronics applications.
  • High Stability: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance under a wide range of temperature conditions.
  • Low Dynamic Output Impedance: Its dynamic output impedance of 0.22 Ω with a typical output impedance of 0.5 Ω provides stable reverse voltage throughout the operating range.
  • Reference Voltage Tolerance: At 25°C, the reference voltage tolerance is typically ±0.5% (B Grade).

Applications

  • Power Supplies: It is commonly used in power supplies to provide a stable reference voltage and to regulate the output.
  • Battery Chargers: The TL431BQDBVTE4 can be used to precisely control charging voltages and currents in battery charger applications.
  • Voltage Monitoring: The device is suitable for voltage monitoring in various electronic systems, ensuring that the voltage levels remain within safe limits.
  • Adjustable Voltage Reference: Its adjustable nature makes it ideal for creating a custom voltage reference in electronic circuits.

Quality and Reliability

As with all Texas Instruments products, the TL431BQDBVTE4 is manufactured to the highest quality standards, ensuring that it meets the rigorous requirements of the automotive and industrial markets. The device is offered in a small SOT-23-5 package, optimizing space on printed circuit boards and making it suitable for compact electronic assemblies.

Overall, the TL431BQDBVTE4 is a highly reliable and versatile component that provides designers with a cost-effective solution for voltage regulation and reference needs in a multitude of applications.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3529 $51.1705
350+ $0.2896 $101.3600
535+ $0.2806 $150.1210
740+ $0.2715 $200.9100
955+ $0.2625 $250.6875
1,275+ $0.2353 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess