EN
  • EN
  • DE

TL4941

Part No TL4941
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024047-TL4941
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL4941 CAD Model

Description

The TL4941 from Texas Instruments is a versatile Pulse Width Modulation (PWM) control circuit designed to offer precise voltage regulation, flexibility, and ease of use. This integrated circuit is tailored for power supply control and is widely used in a variety of applications including Switched Mode Power Supplies (SMPS), DC-DC converters, battery chargers, and other power control applications.

The TL4941 incorporates all the functions required for the construction of pulse-width-modulated control circuits on a single chip. It features an adjustable oscillator, two error amplifiers, an internal flip-flop, dead-time control (DTC), a 5V reference voltage source, and output control pins. The device provides the necessary components for implementing both voltage mode control and current mode control power supply topologies.

Key features of the TL4941 include:

  • Dual Error Amplifiers: The inclusion of two error amplifiers facilitates precise output voltage regulation and feedback loop compensation.
  • Adjustable Dead-Time Control: This feature enables the user to precisely set the dead-time to optimize efficiency and prevent cross-conduction in the power stage.
  • Wide Frequency Range: The oscillator can be programmed over a wide frequency range, which allows for flexibility in design and optimization of the power supply.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the TL4941 operates only when the supply voltage is within an acceptable range, thereby protecting the circuit.
  • Output Control Pins: These pins allow for push-pull or single-ended output configurations, providing versatility in the design of the power stage.

The TL4941 is available in a variety of packages, including the DIP-16 and SOIC-16, making it suitable for both through-hole and surface-mount PCB designs. With its wide operating temperature range and the ability to drive up to 200mA of output current, the TL4941 is a reliable choice for designing robust power supplies.

For detailed information, application notes, and support resources, designers are encouraged to visit the Texas Instruments website to ensure successful integration of the TL4941 into their power management solutions.

You May Also Be Interested in

Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
Freescale Semiconductor - NXP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Xilinx Inc.
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess