EN
  • EN
  • DE
  • IT

TLC4502AMJGB

Part No TLC4502AMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced, self-calibrating, precision, dual operational amplifier 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 90 dB
Gain Bandwidth Product 4.7 MHz
Height 5.08 mm
Input Bias Current 60 nA
Input Offset Voltage (Vos) 50 µV
Lead Free Contains Lead
Length 9.6 mm
Max Dual Supply Voltage 3 V
Max I/O Voltage 50 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -55 °C
Min Supply Voltage 4 V
Number of Channels 2
Number of Elements 2
Number of Pins 8
Operating Supply Voltage 5 V
Packaging Rail/Tube
Power Dissipation 1.05 W
Radiation Hardening No
RoHS Compliant
Slew Rate 2.5 V/µs
Thickness 4.57 mm
Voltage Gain 120 dB
Width 6.67 mm
Win Source Part Number 1019962-TLC4502AMJGB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC4502AMJGB CAD Model

Description

The TLC4502AMJGB from Texas Instruments is a state-of-the-art precision operational amplifier that offers a blend of features making it suitable for a wide range of applications. This operational amplifier is designed with advanced LinCMOS technology, ensuring low power consumption while providing high input impedance and fast response times.

Key Features

  • High Precision: The TLC4502AMJGB boasts excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing in sensitive applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating single-supply operations from 4.5V to 16V and dual supplies from ±2.25V to ±8V, making it versatile for various circuit configurations.
  • Low Noise: This operational amplifier features low noise performance, which is critical in high-fidelity audio applications and precise measurement instruments.
  • High Output Drive Capability: It is capable of driving large capacitive loads while maintaining stability, which is essential for actuator control and buffering applications.
  • Robust Design: The TLC4502AMJGB is designed to be robust against electrostatic discharge (ESD) events, thereby enhancing its reliability and longevity in harsh environments.

Applications

The TLC4502AMJGB is ideal for a variety of applications including:

  • Test and measurement equipment
  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Professional audio equipment
  • Medical devices

Product Specifications

Parameter Value Number of Channels 2 Input Offset Voltage 900 µV Operating Temperature Range -55°C to +125°C Package/Case CDIP Mounting Type Through Hole

With its high precision, low power consumption, and robust design, the TLC4502AMJGB from Texas Instruments is an excellent choice for engineers and designers looking for a reliable operational amplifier for their critical applications.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess