EN
  • EN
  • DE

VSC8564XKS-14

Part No VSC8564XKS-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8564
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 964822-VSC8564XKS-14
Ultra Librarian 3D Model Ultra Librarian VSC8564XKS-14 CAD Model

Description

Microchip Technology's VSC8564XKS-14 - Gigabit Ethernet PHY

The VSC8564XKS-14 is a robust, feature-rich Gigabit Ethernet PHY transceiver from Microchip Technology's extensive portfolio of networking solutions. Designed to deliver high-speed data connectivity, this device is an ideal component for a wide range of applications, including enterprise networking, industrial automation, and telecommunications.

Built upon Microchip's innovative technology, the VSC8564XKS-14 supports 10/100/1000BASE-T operations and is compliant with IEEE 802.3 standards. Its versatility is further enhanced with support for both copper and fiber media, making it a flexible choice for system designers.

The device incorporates an array of advanced features designed to optimize network performance and reliability. It includes an integrated line-side termination to conserve board space and reduce external component requirements. Moreover, the VSC8564XKS-14 boasts an impressive energy efficiency with features such as Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, which reduces power consumption during periods of low data activity.

For network management and troubleshooting, the VSC8564XKS-14 offers extensive management features including register-based management via the Serial Management Interface (SMI), and support for MDC/MDIO management protocols. It also provides advanced cable diagnostics, link status indication, and interrupt generation for efficient network maintenance and monitoring.

The VSC8564XKS-14 is designed with robustness in mind, featuring a high level of integration to withstand harsh environments. This makes it suitable for industrial-grade applications where reliability and uptime are critical. Additionally, the device includes built-in jitter filtering, ensuring high-quality signal integrity for data transmission.

Encased in a compact, 128-pin package, the VSC8564XKS-14 is designed for easy integration into a variety of system designs. Microchip Technology's commitment to quality and long-term reliability means that the VSC8564XKS-14 is a product you can trust for your networking needs.

You May Also Be Interested in

MaxLinear Inc
IC
Lowest to $11.1429
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess