EN
  • EN
  • DE

M-980-02P

Part No M-980-02P
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TONE DETECTOR GEN PURP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Purpose Tone Detector
Number of Circuits 1
Supply Voltage - Operating 2.8 V to 5.5 V
Operating Supply Current 5mA
Power (Watts) 25mW
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 207201-M-980-02P
Ultra Librarian 3D Model Ultra Librarian M-980-02P CAD Model

Description

The IXYS M-980-02P is an integrated circuit tone detector ideal for various applications, including security systems, remote controls, and telecommunication equipment.

  • Power Rating: 25mW
  • Package: 8-DIP
  • Temperature Range: -40°C to 85°C
  • Operating Supply Voltage Range: 2.8V to 5.5V
  • Current Rating: 5mA
  • Mounting: Through hole
  • Family: PMIC - Voltage Regulators - Linear
  • Popularity: Medium
  • Supply and Demand: Active

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess