EN
  • EN
  • DE

TLE2062CDR

Part No TLE2062CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.4 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 900μV
Operating Supply Current 625μA
Channel Output Current 80mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032761-TLE2062CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2062CDR CAD Model

Description

Product Overview: Texas Instruments TLE2062CDR

The TLE2062CDR from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This device is part of the TLE206x series, which are designed to provide more functionality while consuming less power compared to standard op-amps. The TLE2062CDR is particularly well-suited for applications requiring low power consumption and good electrical characteristics.

Key Features

  • Low Power Consumption: The TLE2062CDR operates with a low supply current, making it an excellent choice for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It can operate from a wide supply voltage range of ±1.35V to ±8V (or 2.7V to 16V single supply), providing versatility in various circuit configurations.
  • High Output Drive Capability: Despite its low power design, the TLE2062CDR can drive large output loads, making it suitable for driving capacitive loads.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor interfaces and precision circuits.
  • Enhanced Features: It includes built-in ESD protection and latch-up immunity, ensuring robust performance in harsh environments.
  • Stable Operation: The TLE2062CDR is stable with capacitive loads up to 10,000 pF, offering reliable performance in feedback and integrator circuits.

Applications

The versatile nature of the TLE2062CDR makes it suitable for a variety of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Power supplies
  • Audio electronics
  • Industrial controls
  • Medical instrumentation

Package and Quality

The TLE2062CDR comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its compact form factor allows for high-density mounting on printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing to ensure reliability and performance in a variety of conditions.

Overall, the TLE2062CDR op-amp is a reliable and efficient solution for designers looking to optimize their circuits for power and performance. Its comprehensive set of features and robust design make it a smart choice for both new designs and as a drop-in replacement in existing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9847 $50.7399
41+ $2.4490 $100.4090
64+ $2.3725 $151.8400
88+ $2.2960 $202.0480
113+ $2.2194 $250.7922
151+ $1.9898 $300.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess