Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Ground Reference (Virtual)
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100µVrms
Voltage - Input 4V ~ 40V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TLE2425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTLE2425ILP,296-6546-5,TLE2425ILPE3-ND,-TLE2425ILP-NDR,-TLE2425ILPE3-NDR,-TLE2425ILPE3,2156-TLE2425ILP,296-6546-5-NDR,-296-6546-5,-296-6546-5-ND,TLE2425ILPE3,-296-6546-5-NDR
Standard Package 1,000
Win Source Part Number 1178558-TLE2425ILP
Ultra Librarian 3D Model Ultra Librarian TLE2425ILP CAD Model

Description

The TLE2425ILP from Texas Instruments is a precision voltage reference and regulator designed to offer both high performance and reliability for a wide range of applications. This robust component is commonly utilized in systems requiring a precise reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various measurement and control systems.

Key Features:

  • Precision Reference: The TLE2425ILP provides a precise 2.5V output, which can be used as a stable reference for various electronic components and systems.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, enhancing its efficiency and making it suitable for battery-powered applications.
  • High Output Current: Capable of delivering an output current of up to 20mA, this voltage reference can drive a wide range of loads.
  • Low Noise: It features low output noise, which is critical for precision analog circuits and ensures signal integrity.
  • Wide Operating Temperature Range: The TLE2425ILP is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The versatility of the TLE2425ILP allows it to be used in various applications, including:

  • Power supply control
  • Portable instrumentation
  • Data acquisition systems
  • Battery chargers
  • Automotive electronics

Package and Reliability:

The device comes in a TO-92 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs). Texas Instruments' commitment to quality ensures that the TLE2425ILP provides reliable performance in even the most demanding conditions.

Conclusion:

Overall, the TLE2425ILP is a highly reliable and precise voltage reference that offers excellent performance for a multitude of electronic applications. Its ability to maintain stable output under varying conditions makes it a go-to choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Analog Devices Inc.
LT6600-10 - Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter
Lowest to $35.8568
ECAD model for LT6600IDF-10#PBF
Texas Instruments
IC CMOS 2 CIRCUIT 8VSSOP / Precision, 20-MHz, 0.9-pA, Low-Noise, RRIO,CMOS Operational Amplifier
Lowest to $15.1984
ECAD model for OPA2320AQDGKRQ1
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 12DFN
Lowest to $8.2106
ECAD model for LT1469AIDF#TRPBF
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP / 36-V, Low Power, Precision, CMOS, Rail-to-Rail Input/Output, Low Offset Voltage, Low Input Bias Current Op Amp
Lowest to $3.3207
ECAD model for OPA2191IDGKR
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / Single/Dual/Quad, Low-Cost, SOT23, Low-Power, Rail-to-Rail I/O Op Amps
Lowest to $0.8692
ECAD model for MAX4323ESA
Texas Instruments
IC CMOS 4 CIRCUIT 16SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Lowest to $5.5415
ECAD model for TLV2775ID
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 8SOIC / Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable
Need more? Email Us
ECAD model for MAX4216ESA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention