EN
  • EN
  • DE

TMP125AIDBVR

Part No TMP125AIDBVR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Testing Conditions -25°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033236-TMP125AIDBVR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TMP125AIDBVR CAD Model

Description

Product Overview

The TMP125AIDBVR is a highly precise digital temperature sensor developed by Texas Instruments (TI), designed to offer accurate temperature measurements in a compact form factor. This sensor is an ideal solution for a variety of applications, including industrial systems, consumer electronics, and environmental monitoring, where reliable temperature readings are critical for optimal performance.

Key Features

  • Accuracy: The TMP125AIDBVR boasts an impressive accuracy of ±1°C (max) over a temperature range of -40°C to +125°C, ensuring precise measurements for critical applications.
  • Resolution: With a resolution of 0.0625°C, the sensor provides fine-grained temperature data, allowing for detailed monitoring and control of system temperatures.
  • Low Power Consumption: Designed for energy efficiency, the TMP125AIDBVR is suitable for battery-powered and portable applications, with a typical supply current of only 50 μA.
  • Digital Interface: The sensor features a two-wire, serial I2C interface, enabling easy integration with microcontrollers and other digital systems.
  • Small Package: Housed in a tiny SOT-23-6 package, the TMP125AIDBVR saves valuable board space, which is essential for space-constrained designs.
  • Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, providing flexibility in various power environments.
  • Programmable Alert Function: The sensor includes a programmable alert function that allows the device to signal an out-of-range temperature condition, which can be used to trigger a system response or intervention.

Applications

The TMP125AIDBVR is versatile and can be used in multiple applications, including:

  • Telecommunication systems
  • Computing devices
  • Medical equipment
  • Industrial controls and robotics
  • Portable consumer electronics

Conclusion

Overall, the TMP125AIDBVR from Texas Instruments is a robust and reliable digital temperature sensor that combines high accuracy, low power consumption, and a small footprint, making it an excellent choice for designers looking to incorporate temperature sensing into their projects. Its programmable features and ease of integration ensure it can meet the demands of a wide range of temperature monitoring applications.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5701
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4542 $50.8970
85+ $1.1932 $101.4220
130+ $1.1559 $150.2670
180+ $1.1186 $201.3480
235+ $1.0813 $254.1055
310+ $0.9695 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess