EN
  • EN
  • DE

ATMEGA328PB-AUR

Part No ATMEGA328PB-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 27
Family Name ATmega328
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA328PB-AURTR, ATMEGA328PB-AUR-ND, ATMEGA328PB-AURCT, ATMEGA328PB-AURDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852930-ATMEGA328PB-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PB-AUR CAD Model

Description

Microchip Technology's ATMEGA328PB-AUR

The ATMEGA328PB-AUR is a powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, versatility, and efficiency. As a member of the popular AVR® microcontroller family, it is an ideal choice for a wide range of applications, including consumer electronics, automotive industries, IoT devices, and much more.

This MCU operates at a voltage range of 1.8V to 5.5V, providing flexibility for power-sensitive applications. The ATMEGA328PB-AUR comes in a 32-lead TQFP (Thin Quad Flat Package) and boasts a clock speed of up to 20MHz, which facilitates swift processing and response times. It features 32KB of in-system self-programmable flash program memory, 1KB EEPROM, and 2KB SRAM, offering ample space for complex programs and data storage.

With its enhanced features, the ATMEGA328PB-AUR includes a second USART, which is perfect for serial communications, and it supports both master and slave interfaces for I²C and SPI protocols. This makes it an excellent choice for multitasking environments where communication with multiple devices is necessary. Additionally, it has 24 general-purpose I/O lines, 6 PWM channels, and 8 analog inputs, making it highly adaptable for a variety of tasks ranging from simple LED controls to more complex robotic operations.

Safety and reliability are also key aspects of this MCU, which offers multiple safety features such as Power-on Reset, Brown-out Detection, and a Watchdog Timer. These features ensure stable operation under varying power conditions and can help prevent system malfunctions.

The ATMEGA328PB-AUR supports in-system programming and in-application programming, enabling users to update firmware on the fly, which is essential for future-proofing products and maintaining them with the latest features and bug fixes. With its robust set of peripherals, extensive memory, and low power consumption, the ATMEGA328PB-AUR stands out as a top-tier microcontroller for both hobbyists and professional developers.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3781 $55.1240
80+ $1.2909 $103.2720
125+ $1.2473 $155.9125
175+ $1.1600 $203.0000
225+ $1.1164 $251.1900
280+ $1.0728 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess