EN
  • EN
  • DE

STM32U575ZIT6

Part No STM32U575ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32U5
Package Bulk
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 784K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 24x12/14b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1337326-STM32U575ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32U575ZIT6 CAD Model

Description

STM32U575ZIT6 Microcontroller - STMicroelectronics

The STM32U575ZIT6 is a high-performance microcontroller from STMicroelectronics, crafted to cater to the demands of advanced embedded systems. It belongs to the STM32U5 series, which is renowned for its exceptional power efficiency and robust processing capabilities. This microcontroller is designed to operate in a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M33 core with a maximum frequency of 160 MHz, ensuring swift and efficient data processing.
  • Memory: Equipped with 2MB of flash memory and 786KB of SRAM, providing ample space for complex applications and algorithms.
  • Energy Efficiency: Features multiple power-saving modes, including a shutdown mode that reduces power consumption to a bare minimum.
  • Security: Enhanced with state-of-the-art security features such as hardware-based cryptographic accelerators, memory protection units, and a random number generator to ensure data integrity and secure operations.
  • Connectivity: Offers a wide range of connectivity options including USB, CAN, SPI, I2C, and UART interfaces, facilitating communication with peripherals and other devices.
  • ADCs and DACs: Comes with multiple 16-bit analog-to-digital converters and a digital-to-analog converter, providing precise analog signal management.
  • Timers and Watchdogs: Includes advanced control timers, a real-time clock, and independent watchdogs to manage time-sensitive tasks efficiently.
  • Packages: Available in LQFP144 package, which is suitable for PCB designs with moderate to high component density.

The STM32U575ZIT6 is a versatile microcontroller that integrates the latest technologies to deliver top-notch performance and reliability. Its extensive set of peripherals and interfaces, combined with its powerful core and memory capabilities, make it an ideal choice for designers looking to develop sophisticated and energy-efficient embedded systems. Moreover, the comprehensive development ecosystem provided by STMicroelectronics, including software tools, libraries, and community support, ensures a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess