The TMP236A4DBZT is a precision temperature sensor from Texas Instruments, engineered to provide accurate temperature measurements in a wide range of applications. This device is part of TI's extensive portfolio of temperature sensors designed to meet the demands of various industries, including consumer electronics, automotive, and industrial automation.
Key Features
- Accuracy: The TMP236A4DBZT offers high accuracy with a typical accuracy of ±0.5°C from –40°C to 150°C, ensuring reliable temperature readings for critical applications.
- Operating Range: This sensor operates over a wide temperature range, making it versatile for use in environments that experience extreme temperature variations.
- Low Power Consumption: Designed for energy-efficient operation, it is ideal for battery-powered devices where power conservation is crucial.
- Small Package: The compact SOT-23 package allows for easy integration into space-constrained designs without sacrificing performance.
- Linear Output: The TMP236A4DBZT provides a linear output that is proportional to the Celsius temperature, simplifying the interface with microcontrollers and ADCs.
Applications
The TMP236A4DBZT is suitable for a multitude of applications where precise temperature monitoring is essential. It is commonly used in:
- Industrial control systems
- Environmental monitoring
- Consumer electronics
- Medical equipment
- Automotive systems
- Power supply units
Technical Specifications
| Parameter |
Value |
| Accuracy |
±0.5°C |
| Operating Temperature Range |
–40°C to 150°C |
| Supply Voltage |
1.8V to 5.5V |
| Output Type |
Analog Voltage |
| Package / Case |
SOT-23 |
With its precision and versatility, the TMP236A4DBZT from Texas Instruments is a top-tier solution for temperature sensing needs across a broad spectrum of applications.